Philips logo

Philips WACS700 Wireless Music Center&Station

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54155
Info modified on:
18 Jan 2024, 17:32:05
Short summary description Philips WACS700 Wireless Music Center&Station:

Philips WACS700 Wireless Music Center&Station, Home audio micro system, Black, White, 1 deck(s), Digital, 87.5 - 108 MHz, LCD

Long summary description Philips WACS700 Wireless Music Center&Station:

Philips WACS700 Wireless Music Center&Station. Type: Home audio micro system, Product colour: Black, White, Number of decks: 1 deck(s). Tuner type: Digital, FM band range: 87.5 - 108 MHz. Display type: LCD. Audio formats supported: MP3, PCM, WMA, Disc types supported: CD, CD-R, CD-RW. Weight: 11.9 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.