Philips logo

Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143567
Info modified on:
25 Mar 2024, 13:14:59
Short summary description Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - Black:

Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - Black, True Wireless Stereo (TWS), Calls/Music, 20 - 20000 Hz, 32 g, Headset, Black

Long summary description Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - Black:

Philips 2000 series TAT2205 Wireless Bluetooth Earphones with Charging Case - Black. Product type: Headset. Connectivity technology: True Wireless Stereo (TWS), Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 32 g. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.