Philips logo

Philips SWX1233 VGA monitor extension cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15991
Info modified on:
14 Mar 2024, 18:44:53
Long product name Philips SWX1233 VGA monitor extension cable:

SWX1233/93 - VGA cable, 3m.

Philips SWX1233 VGA monitor extension cable:

Replace your monitor cable
Replace your monitor cable with this high quality VGA cable

Easy installation
- Molded thumb screws

Enjoy extended durability
- Molded ends for extended durability
- Rubber strain relief

Short summary description Philips SWX1233 VGA monitor extension cable:

Philips SWX1233 VGA monitor extension cable, 3 m, VGA (D-Sub), VGA (D-Sub), White, Gold, Female/Female

Long summary description Philips SWX1233 VGA monitor extension cable:

Philips SWX1233 VGA monitor extension cable. Cable length: 3 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Package weight: 0.193 kg, Quantity per box: 1 pc(s). Package width: 165 mm, Package height: 50 mm. Tare weight inner carton: 0.17 kg, Tare weight outer carton: 0.88 kg, Gross weight inner carton: 0.94 kg

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.