Philips logo

Philips SQM4712 Tilting LCD wall mount

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36433
Info modified on:
21 Oct 2022, 10:14:32
Bullet Points Philips SQM4712 Tilting LCD wall mount:
  • - Tilting
Long product name Philips SQM4712 Tilting LCD wall mount:

LCD wall mount, +/- 15° tilt, 13" - 27", 582 g

Philips SQM4712 Tilting LCD wall mount:

Designed to fit most brands of TV with a focus on safety & ease of use. Easy 1-2-3 installation kit includes necessary hardware for different wall types, templates, stud finder, bubble level. UL certified for weight capacity up to 44 lbs.

Short summary description Philips SQM4712 Tilting LCD wall mount:

Philips SQM4712 Tilting LCD wall mount, 33 cm (13"), 68.6 cm (27"), 75 x 75 mm, 100 x 100 mm, -15 - 15°, Black

Long summary description Philips SQM4712 Tilting LCD wall mount:

Philips SQM4712 Tilting LCD wall mount. Maximum weight capacity: 20 kg, Minimum screen size: 33 cm (13"), Maximum screen size: 68.6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: -15 - 15°. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.