Philips logo

Philips SPN4082B/19 surge protector Black 8 AC outlet(s) 2 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40235
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPN4082B/19 surge protector Black 8 AC outlet(s) 2 m:

Philips SPN4082B/19, 2700 J, 8 AC outlet(s), Type E, Black, 2 m, 160 mm

Long summary description Philips SPN4082B/19 surge protector Black 8 AC outlet(s) 2 m:

Philips SPN4082B/19. Surge energy rating: 2700 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: Type E. Product color: Black. Cable length: 2 m. Package width: 160 mm, Package depth: 55 mm, Package height: 440 mm. Number of products included: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.