Philips logo

Philips SPK2600BC PS2 Multimedia keyboard

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14556
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SPK2600BC PS2 Multimedia keyboard:

Philips SPK2600BC PS2 Multimedia keyboard, Full-size (100%), Wired, PS/2, Black

Long summary description Philips SPK2600BC PS2 Multimedia keyboard:

Philips SPK2600BC PS2 Multimedia keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.