Philips logo

Philips Webcam SPC900NC/00

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295834
Info modified on:
14 Mar 2024, 18:20:31
Short summary description Philips Webcam SPC900NC/00:

Philips Webcam SPC900NC/00, 640 x 480 pixels, 1280 x 960 pixels, 24 bit, 1 lx, USB 2.0, CCD

Long summary description Philips Webcam SPC900NC/00:

Philips Webcam SPC900NC/00. Maximum video resolution: 640 x 480 pixels, Maximum image resolution: 1280 x 960 pixels, Colour depth: 24 bit. Interface: USB 2.0, Sensor type: CCD, Cable length: 2.1 m. Width: 74 mm, Depth: 74 mm, Height: 142 mm. Package width: 90 mm, Package height: 230 mm. Minimum RAM: 128 MB

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.