Philips logo

Philips SPC230NC Easy Webcam

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65347
Info modified on:
14 Mar 2024, 18:58:04
Short summary description Philips SPC230NC Easy Webcam:

Philips SPC230NC Easy Webcam, 1.3 MP, 640 x 480 pixels, 30 fps, 640 x 480 pixels, 24 bit, 5 lx

Long summary description Philips SPC230NC Easy Webcam:

Philips SPC230NC Easy Webcam. Megapixel (approx.): 1.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Product colour: Black, Mounting type: Stand. Weight: 82 g. Package width: 150 mm, Package depth: 9.2 mm, Package height: 18.6 mm. Minimum RAM: 128 MB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.