Philips SM120V LED37S/830 PSU W60L60 VAR-PC, LED, 3000 K, 3700 lm, IP20, White
Philips SM120V LED37S/830 PSU W60L60 VAR-PC. Product colour: White, Shape: Square, Mounting type: Surfaced. Bulb type: LED, Light colour: Warm white, Colour temperature: 3000 K. Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power: 34.5 W. Width: 597 mm, Height: 36 mm, Weight: 3.7 kg. Quantity per pack: 1 pc(s)