Philips logo

Philips Cordless phone battery SJB4172H/17

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32042
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Cordless phone battery SJB4172H/17:

Philips Cordless phone battery SJB4172H/17, Battery, Green, White, Nickel-Metal Hydride (NiMH), 1500 mAh, 2.4 V, 73.7 mm

Long summary description Philips Cordless phone battery SJB4172H/17:

Philips Cordless phone battery SJB4172H/17. Product type: Battery, Product colour: Green, White, Battery technology: Nickel-Metal Hydride (NiMH). Width: 73.7 mm, Depth: 17.8 mm, Height: 109.2 mm. Package type: Blister

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.