Philips logo

Philips O'Neill THE STRETCH headband headphones SHO9560/28

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22650
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips O'Neill THE STRETCH headband headphones SHO9560/28:

Philips O'Neill THE STRETCH headband headphones SHO9560/28, Wired, 12 - 24000 Hz, 160 g, Headphones, Black, Pink

Long summary description Philips O'Neill THE STRETCH headband headphones SHO9560/28:

Philips O'Neill THE STRETCH headband headphones SHO9560/28. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 12 - 24000 Hz. Cable length: 1.2 m. Weight: 160 g. Product colour: Black, Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.