Philips logo

Philips CitiScape Uptown SHL5905BK/10 headphones/headset Wired Head-band Calls/Music Brown

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92419
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips CitiScape Uptown SHL5905BK/10 headphones/headset Wired Head-band Calls/Music Brown:

Philips CitiScape Uptown SHL5905BK/10, Wired, 12 - 23500 Hz, Calls/Music, 248 g, Headphones, Brown

Long summary description Philips CitiScape Uptown SHL5905BK/10 headphones/headset Wired Head-band Calls/Music Brown:

Philips CitiScape Uptown SHL5905BK/10. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 12 - 23500 Hz. Cable length: 1.2 m. Weight: 248 g. Product colour: Brown

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.