Philips Headphones with mic SHL3075BK/00, Wired, 9 - 23000 Hz, Calls/Music, 132 g, Headset, Black
Philips Headphones with mic SHL3075BK/00. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 9 - 23000 Hz. Weight: 132 g. Product colour: Black