Philips Headphones SHL3060RD/27, Wired, 10 - 22000 Hz, 125 g, Headphones, Red
Philips Headphones SHL3060RD/27. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Wireless range: 1.2 m. Weight: 125 g. Product colour: Red