Philips PC Gaming Headset SHG8000/97, Wired, Gaming, 20 - 22000 Hz, Headset, Black, Red
Philips PC Gaming Headset SHG8000/97. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 20 - 22000 Hz. Cable length: 2 m, Product colour: Black, Red