Philips Earbud headphones SHE1350/28, Wired, 16 - 20000 Hz, Music, 0.404 oz (11.5 g), Headphones, Black
Philips Earbud headphones SHE1350/28. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 16 - 20000 Hz. Cable length: 39.4" (1 m). Weight: 0.404 oz (11.5 g). Product color: Black