Philips SHC8800/12, Wired & Wireless, 10 - 40000 Hz, Music, 258 g, Headphones, Black
Philips SHC8800/12. Product type: Headphones. Connectivity technology: Wired & Wireless. Recommended usage: Music. Headphone frequency: 10 - 40000 Hz. Wireless range: 100 m. Weight: 258 g. Product colour: Black