Philips SDV1225T/27, Black, ATSC, UHF, VHF, 1.8 m, 130 x 30.8 x 175.4 mm, 266 g
Philips SDV1225T/27. Product colour: Black, Digital signal format system: ATSC, Supported radio bands: UHF, VHF. Weight: 266 g. Quantity per pack: 1 pc(s), Package dimensions (WxDxH): 160 x 35 x 200 mm, Package weight: 0.344 kg. Gross weight of outer carton: 1.51 kg, Net weight of outer carton: 1.136 kg, Packaging net weight: 0.284 kg