Philips SCD465/00, Analog babyphone, 16 channels, 200 m, AA, 12 h, Nickel-Metal Hydride (NiMH)
Philips SCD465/00. Type: Analog babyphone, Channels quantity: 16 channels, Maximum range: 200 m. Battery type: AA, Battery life (max): 12 h, Battery technology: Nickel-Metal Hydride (NiMH). Frequency band: 40,675–40,690