Philips logo

Philips Lumea Advanced SC1997/60 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117198
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
21 Sept 2019
Philips SC1997/60 user manual (2.0 MB)
Other PDF (954 KB)
Retail Leaflet (542 KB)
Other PDF (8.8 KB)
Short summary description Philips Lumea Advanced SC1997/60 IPL - Hair removal device:

Philips Lumea Advanced SC1997/60 IPL - Hair removal device, Pink, White, 15 min, Abdomen, 4 cm², 530 nm, Chin, Upper lip, Jaw line

Long summary description Philips Lumea Advanced SC1997/60 IPL - Hair removal device:

Philips Lumea Advanced SC1997/60 IPL - Hair removal device. Product colour: Pink, White, Full leg treatment time: 15 min, Body areas: Abdomen. Power source: AC, AC input voltage: 100-240 V

Reasons to buy
3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.