Philips logo

Philips Lumea Advanced SC1993/00 IPL - Hair removal device

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124201
Info modified on:
26 Jul 2024, 09:58:43
End of life date:
04 Apr 2016
Philips SC1993/00 user manual (3.1 MB)
Other PDF (939 KB)
Retail Leaflet (564 KB)
Other PDF (8.8 KB)
Short summary description Philips Lumea Advanced SC1993/00 IPL - Hair removal device:

Philips Lumea Advanced SC1993/00 IPL - Hair removal device, Pink, White, Intense pulsed light (IPL), 15 min, 1 min, 1 min, 4 cm²

Long summary description Philips Lumea Advanced SC1993/00 IPL - Hair removal device:

Philips Lumea Advanced SC1993/00 IPL - Hair removal device. Product colour: Pink, White, Hair removal technology: Intense pulsed light (IPL), Full leg treatment time: 15 min. Power source: AC, AC input voltage: 100-240 V

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.