Philips Lumea Comfort, White, 22 min, 1, 2, 3, 4, 182 mm, 895 mm, 837.5 mm
Philips Lumea Comfort. Product colour: White, Full leg treatment time: 22 min, Body skin types (Fitzpatrick scale): 1, 2, 3, 4. Width: 182 mm, Depth: 895 mm, Height: 837.5 mm. Package width: 385 mm, Package depth: 320 mm, Package height: 215 mm