Philips logo

Philips SBD8100/37 docking speaker 2.0 channels 10 W Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87073
Info modified on:
14 Mar 2024, 19:23:08
Short summary description Philips SBD8100/37 docking speaker 2.0 channels 10 W Stainless steel:

Philips SBD8100/37, 2.0 channels, 10 W, 80 dB, 4 Ω, 4 cm, 100 - 20000 Hz

Long summary description Philips SBD8100/37 docking speaker 2.0 channels 10 W Stainless steel:

Philips SBD8100/37. Audio output channels: 2.0 channels, RMS rated power: 10 W, Sensitivity: 80 dB. Apple docking compatibility: iPhone, iPod. Product colour: Stainless steel, Magnet type: Neodymium, LED indicators: Power. Power source type: AC, Battery type: AA, Battery voltage: 1.5 V. Weight: 2.8 kg, Package width: 210 mm, Package depth: 485 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.