Philips Headband headphones SBCHP460/10, Wired, 15 - 28000 Hz, Headphones, Black
Philips Headband headphones SBCHP460/10. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 15 - 28000 Hz. Cable length: 1.8 m, Product colour: Black