Philips logo

Philips SBCHL140/98 headphones/headset Wired Head-band Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58102
Info modified on:
14 Mar 2024, 18:49:08
Short summary description Philips SBCHL140/98 headphones/headset Wired Head-band Grey:

Philips SBCHL140/98, Wired, 18 - 20000 Hz, Headphones, Grey

Long summary description Philips SBCHL140/98 headphones/headset Wired Head-band Grey:

Philips SBCHL140/98. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 20000 Hz. Cable length: 1 m, Product colour: Grey

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.