Philips logo

Philips Portable Speaker System SBA2900/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23852
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips Portable Speaker System SBA2900/10:

Powerful stereo sound stage. Powerful XSL Acoustics.

Philips Portable Speaker System SBA2900/10:

The slim mono-body of the SBA2900 portable speaker system slips easily into your pocket or bag. Share the powerful and realistic stereo sound stage with friends wherever you are, and experience amazing rich bass quality even at low volume.
- Powerful Sound
- Take your music with you
- Always ready to go

Short summary description Philips Portable Speaker System SBA2900/10:

Philips Portable Speaker System SBA2900/10, 6 W, 80 dB, 3 Ω, 100 - 20000 Hz, Black, Neodymium

Long summary description Philips Portable Speaker System SBA2900/10:

Philips Portable Speaker System SBA2900/10. RMS rated power: 6 W, Sensitivity: 80 dB, Impedance: 3 Ω. Product colour: Black, Magnet type: Neodymium, LED indicators: Power. Battery type: AAA, Battery voltage: 1.5 V, Battery life (max): 6 h. Weight: 243 g, Package width: 8.6 mm, Package height: 22 mm. Master (outer) case width: 25 mm, Master (outer) case length: 56 mm, Master (outer) case height: 23 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.