Philips logo

Philips wireless portable speaker SB7200/98

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87225
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips wireless portable speaker SB7200/98:

Philips wireless portable speaker SB7200/98, 2.0 channels, Neodymium, 2.54 cm, 2.54 cm, 8 W, Wired & Wireless

Long summary description Philips wireless portable speaker SB7200/98:

Philips wireless portable speaker SB7200/98. Audio output channels: 2.0 channels, Magnet type: Neodymium, Subwoofer driver diameter: 2.54 cm. RMS rated power: 8 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, Bluetooth range: 10 m. Product type: Stereo portable speaker, Product colour: Black, Product design: Soundbar. Recommended usage: Universal, Mobile operating systems supported: Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android...

3D tour
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.