Philips logo

Philips GoGear MP4 player SA4VBE04KN/97

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41881
Info modified on:
08 Mar 2024, 09:07:54
Philips SA4VBE04KN/97 user manual (1.0 MB)
Quick start guide (2.9 MB)
Short summary description Philips GoGear MP4 player SA4VBE04KN/97:

Philips GoGear MP4 player SA4VBE04KN/97, MP4 player, 4 GB, LCD, USB 2.0, 33 g, Black

Long summary description Philips GoGear MP4 player SA4VBE04KN/97:

Philips GoGear MP4 player SA4VBE04KN/97. Type: MP4 player. Total storage capacity: 4 GB. Display: LCD. Interface: USB 2.0. Volume control: Digital. Continuous audio playback time: 20 h. Weight: 33 g. Product colour: Black

Reasons to buy
3D tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.