Philips logo

Philips GoGear SA2CAM08K/55 MP3/MP4 player 8 GB Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39476
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips GoGear SA2CAM08K/55 MP3/MP4 player 8 GB Grey:

GoGEAR, Cam, 8GB, LCD, 220x176 (QCIF+), 262K colours, 45 - 16k Hz, > 80 dB, 2 x 2.4mW

Philips GoGear SA2CAM08K/55 MP3/MP4 player 8 GB Grey:

Capture fun and favorite moments with GoGear Cam, featuring a built-in camera and easy-to-use software that lets you upload and share photos and videos online. Enjoy music in superb sound with FullSound™ and comfy earphones.

Superb quality sound
- Fullsound™ to bring your MP3 music to life

Complements your life
- 2" full color display for smooth and intuitive navigation
- Up to 2-hour video recording time
- Composite TV-out for playing and sharing videos on TV
- Up to 12-hour music or 4-hour video playback
- Integrated camera for snapshots and video recording

Easy and intuitive
- microSD card slot for expanded memory capacity
- Folder view to organize and view media files like on your PC
- Philips Songbird: one simple program to discover, play, sync.

Short summary description Philips GoGear SA2CAM08K/55 MP3/MP4 player 8 GB Grey:

Philips GoGear SA2CAM08K/55, MP4 player, 8 GB, LCD, USB 2.0, FM radio, Grey

Long summary description Philips GoGear SA2CAM08K/55 MP3/MP4 player 8 GB Grey:

Philips GoGear SA2CAM08K/55. Type: MP4 player. Total storage capacity: 8 GB. Display: LCD. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Built-in camera. Voice recording. Continuous audio playback time: 12 h. Weight: 80 g. Product colour: Grey. Headphones included

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.