Philips logo

Philips GoGear SA1VBE16PA/02 MP3/MP4 player 16 GB Pink, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22809
Info modified on:
14 Mar 2024, 18:49:51
Short summary description Philips GoGear SA1VBE16PA/02 MP3/MP4 player 16 GB Pink, Silver:

Philips GoGear SA1VBE16PA/02, MP4 player, 16 GB, LCD, USB 2.0, FM radio, Pink, Silver

Long summary description Philips GoGear SA1VBE16PA/02 MP3/MP4 player 16 GB Pink, Silver:

Philips GoGear SA1VBE16PA/02. Type: MP4 player. Total storage capacity: 16 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 25 h. Weight: 34 g. Product colour: Pink, Silver. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.