Philips GoGear SA175/02, MP3 player, 256 GB, OLED, USB 2.0, FM radio, Black, Red
Philips GoGear SA175/02. Type: MP3 player. Total storage capacity: 256 GB. Display: OLED. Interface: USB 2.0. FM radio. Volume control: Digital. Built-in speaker(s). Voice recording. Continuous audio playback time: 12 h. Product colour: Black, Red. Headphones included