Philips logo

Philips Norelco SHAVER Series 9000 S9985/84 men's shaver Rotation shaver Trimmer Chrome

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24506
Info modified on:
19 May 2025, 02:21:11
Philips S9985/84 user manual (4.6 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips Norelco SHAVER Series 9000 S9985/84 men's shaver Rotation shaver Trimmer Chrome:

Philips Norelco SHAVER Series 9000 S9985/84, Rotation shaver, Chrome, SenseIQ, Stainless steel, Android, iOS, Battery

Long summary description Philips Norelco SHAVER Series 9000 S9985/84 men's shaver Rotation shaver Trimmer Chrome:

Philips Norelco SHAVER Series 9000 S9985/84. Shaver system: Rotation shaver, Product color: Chrome, Shaving system technologies: SenseIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Shaver base station functions: Cleaning

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.