Philips Norelco Shaver 9700 S9721/89, Rotation shaver, Black, SH90, 1 year(s), AC/Battery, Lithium-Ion (Li-Ion)
Philips Norelco Shaver 9700 S9721/89. Shaver system: Rotation shaver, Product colour: Black, Shaving head replacement(s) model: SH90. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic