Philips logo

Philips SHAVER Series 9000 S9090/43 men's shaver Rotation shaver Trimmer Black, Metallic

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169422
Info modified on:
19 Jun 2025, 06:17:50
Short summary description Philips SHAVER Series 9000 S9090/43 men's shaver Rotation shaver Trimmer Black, Metallic:

Philips SHAVER Series 9000 S9090/43, Rotation shaver, Black, Metallic, RQ560 or RQ563, 6 month(s), SH90, 2 year(s)

Long summary description Philips SHAVER Series 9000 S9090/43 men's shaver Rotation shaver Trimmer Black, Metallic:

Philips SHAVER Series 9000 S9090/43. Shaver system: Rotation shaver, Product colour: Black, Metallic, Cleansing brush replacement(s) model: RQ560 or RQ563. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package width: 173 mm, Package depth: 88 mm, Package height: 246 mm. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic, Country of origin: Netherlands

3D tour
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.