Philips logo

Philips SHAVER Series 7000 S7786/59 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67062
Info modified on:
10 May 2025, 03:59:41
Philips S7786/59 user manual (2.9 MB)
Quick start guide (2.5 MB)
Important Information Manual (1.2 MB)
Retail Leaflet (1.1 MB)
Short summary description Philips SHAVER Series 7000 S7786/59 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7786/59 Wet and Dry electric shaver, Rotation shaver, Black, Blue, SkinIQ, SkinGlide, Stainless steel, Buttons, LED

Long summary description Philips SHAVER Series 7000 S7786/59 Wet and Dry electric shaver:

Philips SHAVER Series 7000 S7786/59 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: SkinIQ, SkinGlide. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.15 kg, Package type: Box. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning, Attachment combs: Beard

Reasons to buy
3D tour
Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.