Philips logo

Philips SHAVER Series 5000 S5579/50 Wet and Dry electric shaver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132814
Info modified on:
01 May 2025, 03:30:05
End of life date:
28 Sept 2024
Philips S5579/50 user manual (2.5 MB)
Important Information Manual (1.2 MB)
Quick start guide (2.5 MB)
Retail Leaflet (777 KB)
Short summary description Philips SHAVER Series 5000 S5579/50 Wet and Dry electric shaver:

Philips SHAVER Series 5000 S5579/50 Wet and Dry electric shaver, Rotation shaver, Black, Blue, SkinIQ, Stainless steel, Buttons, LED

Long summary description Philips SHAVER Series 5000 S5579/50 Wet and Dry electric shaver:

Philips SHAVER Series 5000 S5579/50 Wet and Dry electric shaver. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 162 mm, Depth: 160 mm, Height: 245 mm. Package weight: 1.06 kg. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.