Philips logo

Philips Norelco Shaver 5100 S5203/81 men's shaver Rotation shaver Trimmer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50408
Info modified on:
04 Apr 2025, 05:30:28
Philips S5203/81 user manual (1.8 MB)
Retail Leaflet (772 KB)
Short summary description Philips Norelco Shaver 5100 S5203/81 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 5100 S5203/81, Rotation shaver, Black, Battery, Lithium-Ion (Li-Ion), Built-in battery, 40 min

Long summary description Philips Norelco Shaver 5100 S5203/81 men's shaver Rotation shaver Trimmer Black:

Philips Norelco Shaver 5100 S5203/81. Shaver system: Rotation shaver, Product colour: Black. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.