Philips SHAVER Series 7000 SensoTouch RQ1155/80, Rotation shaver, Blue, Battery, Lithium-Ion (Li-Ion), 1 h, 3 min
Philips SHAVER Series 7000 SensoTouch RQ1155/80. Shaver system: Rotation shaver, Product colour: Blue. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h