Philips Walita Viva Collection RI9220/20, 1425 W, Black, Silver, Plastic, 0.5 h, 230 V, 50 - 60 Hz
Philips Walita Viva Collection RI9220/20. Power: 1425 W, Product colour: Black, Silver, Housing material: Plastic. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 384 mm, Height: 315 mm