Philips logo

Philips Viva Collection RI7636/00 food processor 750 W 1.3 L Gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51219
Info modified on:
12 Apr 2024, 16:52:19
Short summary description Philips Viva Collection RI7636/00 food processor 750 W 1.3 L Gold, White:

Philips Viva Collection RI7636/00, 1.3 L, Gold, White, Rotary, 1.12 m, 4 discs, Plastic

Long summary description Philips Viva Collection RI7636/00 food processor 750 W 1.3 L Gold, White:

Philips Viva Collection RI7636/00. Bowl capacity: 1.3 L, Product colour: Gold, White, Control type: Rotary. Bowl material: Plastic, Housing material: Polypropylene (PP), Material jar(s): SAN. Power: 750 W, AC input voltage: 220 V, AC input frequency: 60 Hz. Width: 1800 mm, Depth: 3900 mm, Height: 1800 mm. Package weight: 4.48 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.