Philips BEARDTRIMMER Series 5000 QT4024/32, Washable, Self-sharpening blade, Black, Blue
Philips BEARDTRIMMER Series 5000 QT4024/32. Minimum hair length: 0.5 mm, Maximum hair length: 1 cm, Cutter width: 3.2 cm. Product colour: Black, Blue. Operating time: 60 min, Battery technology: Nickel-Metal Hydride (NiMH), Charging time: 1 h