Philips logo

Philips 2000 series PSG2000/80 steam ironing station 2400 W 1.4 L Ceramic soleplate Grey, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100538
Info modified on:
22 Jul 2025, 05:13:11
Short summary description Philips 2000 series PSG2000/80 steam ironing station 2400 W 1.4 L Ceramic soleplate Grey, White:

Philips 2000 series PSG2000/80, 2400 W, 300 g/min, Ceramic soleplate, 6 bar, 1.4 L, 110 g/min

Long summary description Philips 2000 series PSG2000/80 steam ironing station 2400 W 1.4 L Ceramic soleplate Grey, White:

Philips 2000 series PSG2000/80. Iron power: 2400 W, Steam boost performance: 300 g/min, Soleplate type: Ceramic soleplate. Cord length: 1.6 m, Hose length: 1.4 m. Width: 120 mm, Depth: 315 mm, Height: 285 mm. Package width: 230 mm, Package depth: 395 mm, Package height: 308 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.