Philips logo

Philips 68740600 LED bulb Daylight 6500 K 16 W G13

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31750
Info modified on:
10 Aug 2024, 11:11:18
Short summary description Philips 68740600 LED bulb Daylight 6500 K 16 W G13:

Philips 68740600, 16 W, G13, 2500 lm, 50000 h, Daylight

Long summary description Philips 68740600 LED bulb Daylight 6500 K 16 W G13:

Philips 68740600. Bulb power: 16 W, Fitting/cap type: G13, Luminous flux: 2500 lm, Bulb lifetime: 50000 h, Light colour: Daylight, Colour temperature: 6500 K, Color Rendering Index (CRI): 80, Power factor: 0.9

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.