Philips logo

Philips PD7013/55 DVD/Blu-Ray player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74797
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips PD7013/55 DVD/Blu-Ray player:

Philips PD7013/55, 80 dB, 5 W, 199 mm, 153 mm, 38 mm, 1,2 g

Long summary description Philips PD7013/55 DVD/Blu-Ray player:

Philips PD7013/55. Signal-to-Noise Ratio (SNR): 80 dB, RMS rated power: 5 W. Width: 199 mm, Depth: 153 mm, Height: 38 mm. Display: LCD, Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels. Package width: 360 mm, Package depth: 105 mm, Package height: 295 mm. Master (outer) case width: 325 mm, Master (outer) case length: 370 mm, Master (outer) case height: 305 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.