Philips logo

Philips PCVC830K PC camera webcam 640 x 480 pixels USB 1.1

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47364
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips PCVC830K PC camera webcam 640 x 480 pixels USB 1.1:

Philips PCVC830K PC camera, 640 x 480 pixels, 30 fps, 800 x 600 pixels, 5 lx, USB 1.1, CMOS

Long summary description Philips PCVC830K PC camera webcam 640 x 480 pixels USB 1.1:

Philips PCVC830K PC camera. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Maximum image resolution: 800 x 600 pixels. Interface: USB 1.1, Sensor type: CMOS. Weight: 100 g. Bundled software: Netmeeting 3.0 PhotoBase 3.0 VideoImpression 2.0 VRecord. Minimum system requirements: CD or DVD-ROM drive USB port Audio playback Capability, Minimum RAM: 32 MB

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.