Philips logo

Philips NOSETRIMMER Series 5000 Comfortable nose trimmer and manicure set NT5180/15

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182830
Info modified on:
10 Apr 2025, 05:00:33
Short summary description Philips NOSETRIMMER Series 5000 Comfortable nose trimmer and manicure set NT5180/15:

Philips NOSETRIMMER Series 5000 Comfortable nose trimmer and manicure set NT5180/15, Ear, Eyebrow, Nose, Black, Blue, Rubber, AA

Long summary description Philips NOSETRIMMER Series 5000 Comfortable nose trimmer and manicure set NT5180/15:

Philips NOSETRIMMER Series 5000 Comfortable nose trimmer and manicure set NT5180/15. Precision trimmer purpose: Ear, Eyebrow, Nose. Product colour: Black, Blue, Housing material: Rubber. Battery type: AA

3D tour
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.