Philips logo

Philips MG7796/40 hair trimmers/clipper Black, Stainless steel Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82728
Info modified on:
28 Jan 2025, 02:51:03
Philips MG7796/40 user manual (1.6 MB)
Retail Leaflet (919 KB)
Short summary description Philips MG7796/40 hair trimmers/clipper Black, Stainless steel Lithium-Ion (Li-Ion):

Philips MG7796/40, Black, Stainless steel, Stainless steel, Beard, Ear, Eyebrow, Nose, Battery, 300 min, Built-in battery

Long summary description Philips MG7796/40 hair trimmers/clipper Black, Stainless steel Lithium-Ion (Li-Ion):

Philips MG7796/40. Product colour: Black, Stainless steel, Housing material: Stainless steel, Precision trimmer purpose: Beard, Ear, Eyebrow, Nose. Power source: Battery, Operating time: 300 min, Battery type: Built-in battery

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.