Philips Heritage Audio Component Hi-Fi system MCM906/12, Home audio micro system, 150 W, FM, Digital, VFD, 6.3 mm
Philips Heritage Audio Component Hi-Fi system MCM906/12. Type: Home audio micro system. RMS rated power: 150 W. Supported radio bands: FM, Tuner type: Digital. Display type: VFD. Headphone connectivity: 6.3 mm