Philips logo

Philips Micro music system MCB2305/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102919
Info modified on:
26 Jul 2024, 09:55:25
Short summary description Philips Micro music system MCB2305/10:

Philips Micro music system MCB2305/10, Home audio micro system, Black, 15 W, 7.62 cm (3"), FM, Digital

Long summary description Philips Micro music system MCB2305/10:

Philips Micro music system MCB2305/10. Type: Home audio micro system, Product colour: Black. RMS rated power: 15 W, Subwoofer driver diameter (imperial): 7.62 cm (3"). Supported radio bands: FM, Tuner type: Digital. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Repeat, Shuffle

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.