Philips logo

Philips LX8300SA/01 home cinema system 400 W Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142985
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips LX8300SA/01 home cinema system 400 W Silver:

Philips LX8300SA/01, DVD player, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Tray, CD video, SACD, SVCD, 1 discs, DIVX, MPEG1, MPEG2, MPEG4

Long summary description Philips LX8300SA/01 home cinema system 400 W Silver:

Philips LX8300SA/01. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Disc loading type: Tray. Video formats supported: DIVX, MPEG1, MPEG2, MPEG4, Video D/A Converter (DAC): 12-bit/108MHz, Analog signal format system: NTSC, PAL. RMS rated power: 400 W, Audio decoders: Dolby Digital, Dolby Pro Logic II, DTS, Audio D/A Converter (DAC): 24-bit/192kHz. Supported radio bands: FM, MW. Center speaker type: 2-way, Center speaker frequency range: 120 - 30000 Hz, Center speaker impedance: 12 Ω

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.